The Resistor, part number 81Y3164, is a 680-ohm thick film chip resistor from the CRGS series by TE Connectivity. It features a case style of 2010, with a power rating of 750 mW and a voltage rating of 200 V. The resistor has a tolerance of ±5% and is RoHS compliant. It is designed for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. The component can withstand high surge conditions, making it suitable for various applications. The operating temperature range is from -55°C to +155°C, and it is recommended to store it in original packaging under controlled conditions to maintain performance.
RES, 680R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:680ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 81Y3164 |
| Product Name | Res, 680R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010 |
| Resistance Range | 680 ohms |
| Tolerance | 5 +/- % |