TE Connectivity Chip Resistor - Surface Mount CRGS2010J5R6

Description
5.6 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
5.6 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS2010J5R6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS2010J5R6-ND
Chip Resistor - Surface Mount CRGS2010J5R6-ND
5.6 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

5.6 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 9056302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9056302
Surface Mount Resistors 9056302
TE Connectivity CRGS2010J5R6

TE Connectivity CRGS2010J5R6

Supplier's Site
Surface Mount Resistors - 1646823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646823
Surface Mount Resistors 1646823
TE Connectivity CRGS2010J5R6

TE Connectivity CRGS2010J5R6

Supplier's Site
Res, 5R6, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 81Y3153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
81Y3153
Res, 5R6, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 81Y3153
RES, 5R6, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:5.6ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 5R6, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:5.6ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRGS2010J5R6-ND 9056302 81Y3153
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 5R6, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) 2010
Resistance Range 5.6 ohms 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details