TE Connectivity Res, 47K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity CRGS2010J47K

Description
RES, 47K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:47kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 47K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:47kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 81Y3147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
81Y3147
Res, 47K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 81Y3147
RES, 47K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:47kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 47K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:47kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y3147
Product Name Res, 47K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 47000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers