TE Connectivity Res, 330R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity CRGS2010J330R

Description
RES, 330R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:330ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 330R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:330ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 330R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 81Y3139 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
81Y3139
Res, 330R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 81Y3139
RES, 330R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:330ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 330R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:330ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y3139
Product Name Res, 330R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 330 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details