TE Connectivity Res, 330K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity CRGS2010J330K

Description
RES, 330K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:330kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Description
RES, 330K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:330kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 81Y3138, is a 330K ohm thick film chip resistor from the CRGS series by TE Connectivity. It features a case style of 2010, with a power rating of 750mW and a voltage rating of 200V. The resistor has a tolerance of ±5% and is RoHS compliant. It is designed for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. The operating temperature range is from -55°C to +155°C, making it suitable for a variety of applications. This component can withstand high surge conditions, which enhances its reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 81Y3138, is a 330K ohm thick film chip resistor from the CRGS series by TE Connectivity. It features a case style of 2010, with a power rating of 750mW and a voltage rating of 200V. The resistor has a tolerance of ±5% and is RoHS compliant. It is designed for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. The operating temperature range is from -55°C to +155°C, making it suitable for a variety of applications. This component can withstand high surge conditions, which enhances its reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Res, 330K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 81Y3138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
81Y3138
Res, 330K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 81Y3138
RES, 330K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:330kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 330K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:330kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y3138
Product Name Res, 330K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 330000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details