TE Connectivity Res, 27R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity CRGS2010J27R

Description
RES, 27R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:27ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 27R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:27ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 81Y3127 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
81Y3127
Res, 27R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 81Y3127
RES, 27R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:27ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 27R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:27ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y3127
Product Name Res, 27R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 27 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details