TE Connectivity Res, 22K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity CRGS2010J22K

Description
RES, 22K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:22kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 22K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:22kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 81Y3122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
81Y3122
Res, 22K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 81Y3122
RES, 22K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:22kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 22K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:22kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y3122
Product Name Res, 22K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 22000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details