TE Connectivity Chip Resistor - Surface Mount CRGS2010J220R

Description
220 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
220 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129245TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129245TR-ND
Chip Resistor - Surface Mount A129245TR-ND
220 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

220 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129245DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129245DKR-ND
Chip Resistor - Surface Mount A129245DKR-ND
220 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

220 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129245CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129245CT-ND
Chip Resistor - Surface Mount A129245CT-ND
220 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

220 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGS2010J220RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGS2010J220RTR-ND
Chip Resistor - Surface Mount 1111-CRGS2010J220RTR-ND
CRGS2010 5% 220R

CRGS2010 5% 220R

Buy Now Datasheet
Surface Mount Resistors - 9056377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9056377
Surface Mount Resistors 9056377
TE Connectivity CRGS2010J220R

TE Connectivity CRGS2010J220R

Supplier's Site
Res, 220R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 81Y3125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
81Y3125
Res, 220R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 81Y3125
RES, 220R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:220ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 220R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:220ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129245TR-ND 1111-CRGS2010J220RTR-ND 9056377 81Y3125
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors Res, 220R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) 2010
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers