220 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
THICK FILM RESISTORS-SMD CRGS201
RES, 220K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:220kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRGS2010J220K-ND | 1111-CRGS2010J220KTR-ND | 81Y3124 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 220K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 | 2010 |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |