TE Connectivity Surface Mount Resistors CRGS2010J1R8

Description
TE Connectivity CRGS2010J1R8
Request a Quote Datasheet
Description
TE Connectivity CRGS2010J1R8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9056289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9056289
Surface Mount Resistors 9056289
TE Connectivity CRGS2010J1R8

TE Connectivity CRGS2010J1R8

Supplier's Site
Surface Mount Resistors - 1646778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646778
Surface Mount Resistors 1646778
TE Connectivity CRGS2010J1R8

TE Connectivity CRGS2010J1R8

Supplier's Site
Res, 1R8, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 81Y3098 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
81Y3098
Res, 1R8, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 81Y3098
RES, 1R8, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1.8ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1R8, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1.8ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 9056289 81Y3098
Product Name Surface Mount Resistors Res, 1R8, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) 2010
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Resistance Range 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details