RES, 1R5, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1.5ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 81Y3097 |
| Product Name | Res, 1R5, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010 |
| Resistance Range | 1.5 ohms |
| Tolerance | 5 +/- % |