CRGS2010J1M5 -- CRGS2010 5% 1M5 NEOHM - TE CONNECTIVITY
TE Connectivity
Crgs2010 5% 1M5 Neohm - Te Connectivity
CRGS2010J1M5
Description
CRGS2010 5% 1M5
Description
CRGS2010 5% 1M5
Suppliers
Crgs2010 5% 1M5 Neohm - Te Connectivity
74AC8681
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
74AC8681 |
|
Product Name
|
Crgs2010 5% 1M5 Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details