CRGS2010J1M2 -- CRGS2010 5% 1M2 NEOHM - TE CONNECTIVITY
TE Connectivity
Crgs2010 5% 1M2 Neohm - Te Connectivity
CRGS2010J1M2
Description
CRGS2010 5% 1M2
Description
CRGS2010 5% 1M2
Suppliers
Crgs2010 5% 1M2 Neohm - Te Connectivity
74AC8680
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
74AC8680 |
|
Product Name
|
Crgs2010 5% 1M2 Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers