TE Connectivity Surface Mount Resistors CRGS2010J1K0

Description
CRGS2010 Anti-Surge Resistor 5% 1K
Request a Quote Datasheet
Description
CRGS2010 Anti-Surge Resistor 5% 1K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9056396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9056396
Surface Mount Resistors 9056396
CRGS2010 Anti-Surge Resistor 5% 1K

CRGS2010 Anti-Surge Resistor 5% 1K

Supplier's Site
Surface Mount Resistors - 1646768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646768
Surface Mount Resistors 1646768
CRGS2010 Anti-Surge Resistor 5% 1K

CRGS2010 Anti-Surge Resistor 5% 1K

Supplier's Site
Res, 1K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 81Y3087 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
81Y3087
Res, 1K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 81Y3087
RES, 1K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 1K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 9056396 81Y3087
Product Name Surface Mount Resistors Res, 1K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
Category / Application Surge Resistor
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) 2010
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details