TE Connectivity Chip Resistor - Surface Mount CRGS2010J180R

Description
180 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
180 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS2010J180R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS2010J180R-ND
Chip Resistor - Surface Mount CRGS2010J180R-ND
180 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

180 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGS2010J180RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGS2010J180RTR-ND
Chip Resistor - Surface Mount 1111-CRGS2010J180RTR-ND
THICK FILM RESISTORS-SMD CRGS201

THICK FILM RESISTORS-SMD CRGS201

Buy Now Datasheet
Surface Mount Resistors - 9056368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9056368
Surface Mount Resistors 9056368
TE Connectivity CRGS2010J180R

TE Connectivity CRGS2010J180R

Supplier's Site
Surface Mount Resistors - 9056368P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9056368P
Surface Mount Resistors 9056368P
TE Connectivity CRGS2010J180R

TE Connectivity CRGS2010J180R

Supplier's Site
Surface Mount Resistors - 1646765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646765
Surface Mount Resistors 1646765
TE Connectivity CRGS2010J180R

TE Connectivity CRGS2010J180R

Supplier's Site
Res, 180R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 81Y3115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
81Y3115
Res, 180R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 81Y3115
RES, 180R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:180ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 180R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:180ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRGS2010J180R-ND 1111-CRGS2010J180RTR-ND 9056368 9056368P 81Y3115
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 180R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) Surface Mount Technology (SMT / SMD); 2010; 2010 2010
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers