TE Connectivity Res, 15K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity CRGS2010J15K

Description
RES, 15K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:15kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 15K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:15kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 81Y3108 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
81Y3108
Res, 15K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 81Y3108
RES, 15K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:15kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 15K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:15kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y3108
Product Name Res, 15K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 15000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details