TE Connectivity Chip Resistor - Surface Mount CRGS2010J120R

Description
120 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
120 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129243TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129243TR-ND
Chip Resistor - Surface Mount A129243TR-ND
120 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

120 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129243CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129243CT-ND
Chip Resistor - Surface Mount A129243CT-ND
120 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

120 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129243DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129243DKR-ND
Chip Resistor - Surface Mount A129243DKR-ND
120 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

120 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGS2010J120RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGS2010J120RTR-ND
Chip Resistor - Surface Mount 1111-CRGS2010J120RTR-ND
CRGS2010 5% 120R

CRGS2010 5% 120R

Buy Now Datasheet
Res, 120R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 81Y3107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
81Y3107
Res, 120R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 81Y3107
RES, 120R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:120ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 120R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:120ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129243TR-ND 1111-CRGS2010J120RTR-ND 81Y3107
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 120R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 2010
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details