8.2 kOhms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
8.2 kOhms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
8.2 kOhms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
RES, 8K2, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:8.2kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A129242TR-ND | 81Y3080 |
| Product Name | Chip Resistor - Surface Mount | Res, 8K2, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Tolerance | 5 +/- % | 5 +/- % |