TE Connectivity Res, 82R, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity CRGS1206J82R

Description
RES, 82R, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 82R, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82R, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity - 81Y3084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
81Y3084
Res, 82R, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity 81Y3084
RES, 82R, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 82R, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y3084
Product Name Res, 82R, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 82 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details