TE Connectivity Chip Resistor - Surface Mount CRGS1206J560R

Description
560 Ohms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
560 Ohms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS1206J560R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS1206J560R-ND
Chip Resistor - Surface Mount CRGS1206J560R-ND
560 Ohms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

560 Ohms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGS1206J560RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGS1206J560RTR-ND
Chip Resistor - Surface Mount 1111-CRGS1206J560RTR-ND
CRGS1206 5% 560R

CRGS1206 5% 560R

Buy Now Datasheet
Res, 560R, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity - 81Y3072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
81Y3072
Res, 560R, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity 81Y3072
RES, 560R, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:560ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 560R, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:560ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRGS1206J560R-ND 1111-CRGS1206J560RTR-ND 81Y3072
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 560R, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 1206
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573190 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers