TE Connectivity Chip Resistor - Surface Mount CRGS1206J330R

Description
330 Ohms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
330 Ohms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS1206J330R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS1206J330R-ND
Chip Resistor - Surface Mount CRGS1206J330R-ND
330 Ohms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

330 Ohms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 9059348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9059348
Surface Mount Resistors 9059348
TE Connectivity CRGS1206J330R

TE Connectivity CRGS1206J330R

Supplier's Site
Surface Mount Resistors - 9059348P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9059348P
Surface Mount Resistors 9059348P
TE Connectivity CRGS1206J330R

TE Connectivity CRGS1206J330R

Supplier's Site
Surface Mount Resistors - 1646733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646733
Surface Mount Resistors 1646733
TE Connectivity CRGS1206J330R

TE Connectivity CRGS1206J330R

Supplier's Site
Res, 330R, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity - 81Y3054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
81Y3054
Res, 330R, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity 81Y3054
RES, 330R, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:330ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 330R, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:330ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRGS1206J330R-ND 9059348 9059348P 81Y3054
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 330R, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details