TE Connectivity CRGS1206J330K
TE Connectivity CRGS1206J330K
TE Connectivity CRGS1206J330K
330 kOhms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
RES, 330K, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:330kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 9059461 | 9059461P | CRGS1206J330K-ND | 81Y3053 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 330K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | 1206 |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |
| Resistance Range | 330000 ohms | 330000 ohms | ||
| Power Rating | 0.6000 watts | 0.6000 watts | 0.6000 watts |