CRGS1206J27K -- CRGS1206 5% 27K NEOHM - TE CONNECTIVITY
TE Connectivity
Crgs1206 5% 27K Neohm - Te Connectivity
CRGS1206J27K
Description
CRGS1206 5% 27K
Description
CRGS1206 5% 27K
Suppliers
Crgs1206 5% 27K Neohm - Te Connectivity
45AJ2430
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2430 |
|
Product Name
|
Crgs1206 5% 27K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details