TE Connectivity Chip Resistor - Surface Mount CRGS1206J1R8

Description
1.8 Ohms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.8 Ohms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS1206J1R8-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS1206J1R8-ND
Chip Resistor - Surface Mount CRGS1206J1R8-ND
1.8 Ohms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

1.8 Ohms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 9059253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9059253
Surface Mount Resistors 9059253
TE Connectivity CRGS1206J1R8

TE Connectivity CRGS1206J1R8

Supplier's Site
Surface Mount Resistors - 1646726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646726
Surface Mount Resistors 1646726
TE Connectivity CRGS1206J1R8

TE Connectivity CRGS1206J1R8

Supplier's Site
Res, 1R8, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity - 81Y3013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
81Y3013
Res, 1R8, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity 81Y3013
RES, 1R8, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1R8, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRGS1206J1R8-ND 9059253 81Y3013
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 1R8, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Resistance Range 1.8 ohms 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 57.6 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details