TE Connectivity Res, 1M5, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity CRGS1206J1M5

Description
RES, 1M5, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.5Mohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 1M5, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.5Mohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M5, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity - 81Y3008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
81Y3008
Res, 1M5, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity 81Y3008
RES, 1M5, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.5Mohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1M5, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.5Mohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y3008
Product Name Res, 1M5, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 1.50E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details