TE Connectivity Res, 1K8, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity CRGS1206J1K8

Description
RES, 1K8, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K8, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K8, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity - 81Y3005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
81Y3005
Res, 1K8, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity 81Y3005
RES, 1K8, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1K8, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y3005
Product Name Res, 1K8, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 1800 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details