TE Connectivity Chip Resistor - Surface Mount CRGS1206J1K5

Description
RES SMD 1.5K OHM 5% 0.6W 1206
Datasheet
Description
RES SMD 1.5K OHM 5% 0.6W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS1206J1K5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGS1206J1K5
Chip Resistor - Surface Mount CRGS1206J1K5
RES SMD 1.5K OHM 5% 0.6W 1206

RES SMD 1.5K OHM 5% 0.6W 1206

Supplier's Site Datasheet
Res, 1K5, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity - 81Y3004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
81Y3004
Res, 1K5, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity 81Y3004
RES, 1K5, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.5kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1K5, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.5kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number CRGS1206J1K5 81Y3004
Product Name Chip Resistor - Surface Mount Res, 1K5, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.6000 watts 0.6000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573201 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details