CRGS1206J120R -- CRGS1206 5% 120R NEOHM - TE CONNECTIVITY
TE Connectivity
Crgs1206 5% 120R Neohm - Te Connectivity
CRGS1206J120R
Description
CRGS1206 5% 120R
Description
CRGS1206 5% 120R
Suppliers
Crgs1206 5% 120R Neohm - Te Connectivity
45AJ2428
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2428 |
|
Product Name
|
Crgs1206 5% 120R Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details