120 kOhms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
RES SMD 120K OHM 5% 0.6W 1206
RES, 120K, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:120kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | CRGS1206J120K-ND | CRGS1206J120K | 81Y3021 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 120K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |