The Resistor, part number 81Y3016, is a 10-ohm thick film chip resistor in a 1206 case style, designed for surface mount applications. It features a power rating of 600mW and a voltage rating of 200V. This component has a tolerance of ±5% and is suitable for both wave and reflow soldering techniques. It is part of the CRGS series, known for its anti-surge capabilities, making it suitable for various applications that require reliability under high surge conditions. The resistor is supplied on tape for automatic insertion processes, enhancing its usability in high-volume production. The operating temperature range is from -55°C to +155°C, ensuring performance in diverse environmental conditions.
10 Ohms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
RES, 10R, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRGS1206J10R-ND | 81Y3016 |
| Product Name | Chip Resistor - Surface Mount | Res, 10R, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Resistance Range | 10 ohms | 10 ohms |