TE Connectivity Chip Resistor - Surface Mount CRGS1206J10M

Description
10 MOhms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 MOhms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS1206J10M-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS1206J10M-ND
Chip Resistor - Surface Mount CRGS1206J10M-ND
10 MOhms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

10 MOhms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 10M, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity - 81Y3015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
81Y3015
Res, 10M, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity 81Y3015
RES, 10M, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10Mohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10M, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10Mohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRGS1206J10M-ND 81Y3015
Product Name Chip Resistor - Surface Mount Res, 10M, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details