TE Connectivity Chip Resistor - Surface Mount CRGS1206J10K

Description
RES SMD 10K OHM 5% 0.6W 1206
Request a Quote Datasheet
Description
RES SMD 10K OHM 5% 0.6W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGS1206J10KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGS1206J10KDKR-ND
Chip Resistor - Surface Mount 1712-CRGS1206J10KDKR-ND
RES SMD 10K OHM 5% 0.6W 1206

RES SMD 10K OHM 5% 0.6W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGS1206J10KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGS1206J10KTR-ND
Chip Resistor - Surface Mount 1712-CRGS1206J10KTR-ND
10 kOhms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

10 kOhms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGS1206J10KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGS1206J10KCT-ND
Chip Resistor - Surface Mount 1712-CRGS1206J10KCT-ND
RES SMD 10K OHM 5% 0.6W 1206

RES SMD 10K OHM 5% 0.6W 1206

Buy Now Datasheet
Res, 10K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity - 81Y3014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
81Y3014
Res, 10K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity 81Y3014
RES, 10K, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10K, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRGS1206J10KDKR-ND 81Y3014
Product Name Chip Resistor - Surface Mount Res, 10K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573319 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details