TE Connectivity Chip Resistor - Surface Mount CRGS0805J8M2

Description
8.2 MOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
8.2 MOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS0805J8M2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS0805J8M2-ND
Chip Resistor - Surface Mount CRGS0805J8M2-ND
8.2 MOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

8.2 MOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGS0805J8M2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGS0805J8M2TR-ND
Chip Resistor - Surface Mount 1111-CRGS0805J8M2TR-ND
CRGS0805J8M2

CRGS0805J8M2

Buy Now Datasheet
Surface Mount Resistors - 9059809P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9059809P
Surface Mount Resistors 9059809P
TE Connectivity CRGS0805J8M2

TE Connectivity CRGS0805J8M2

Supplier's Site
Surface Mount Resistors - 9059809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9059809
Surface Mount Resistors 9059809
TE Connectivity CRGS0805J8M2

TE Connectivity CRGS0805J8M2

Supplier's Site
Surface Mount Resistors - 1647288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1647288
Surface Mount Resistors 1647288
TE Connectivity CRGS0805J8M2

TE Connectivity CRGS0805J8M2

Supplier's Site
Chip Resistor - Surface Mount - CRGS0805J8M2 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGS0805J8M2
Chip Resistor - Surface Mount CRGS0805J8M2
RES SMD 8.2M OHM 5% 1/2W 0805

RES SMD 8.2M OHM 5% 1/2W 0805

Supplier's Site Datasheet
Res, 8M2, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 81Y2996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8M2, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
81Y2996
Res, 8M2, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 81Y2996
RES, 8M2, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2Mohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 8M2, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2Mohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRGS0805J8M2-ND 1111-CRGS0805J8M2TR-ND 9059809P 9059809 CRGS0805J8M2 81Y2996
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 8M2, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers