TE Connectivity Surface Mount Resistors CRGS0805J82R

Description
TE Connectivity CRGS0805J82R
Request a Quote Datasheet
Description
TE Connectivity CRGS0805J82R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9059607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9059607
Surface Mount Resistors 9059607
TE Connectivity CRGS0805J82R

TE Connectivity CRGS0805J82R

Supplier's Site
Surface Mount Resistors - 1647286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1647286
Surface Mount Resistors 1647286
TE Connectivity CRGS0805J82R

TE Connectivity CRGS0805J82R

Supplier's Site
Chip Resistor - Surface Mount - CRGS0805J82R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGS0805J82R
Chip Resistor - Surface Mount CRGS0805J82R
RES SMD 82 OHM 5% 1/2W 0805

RES SMD 82 OHM 5% 1/2W 0805

Supplier's Site Datasheet
Res, 82R, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 81Y2999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
81Y2999
Res, 82R, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 81Y2999
RES, 82R, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:82ohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 82R, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:82ohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 9059607 CRGS0805J82R 81Y2999
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 82R, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS RoHS
Resistance Range 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details