TE Connectivity Res, 82K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity CRGS0805J82K

Description
RES, 82K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:82kohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 82K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:82kohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 81Y2998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
81Y2998
Res, 82K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 81Y2998
RES, 82K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:82kohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 82K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:82kohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y2998
Product Name Res, 82K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 82000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details