TE Connectivity Res, 6M8, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity CRGS0805J6M8

Description
RES, 6M8, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.8Mohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 6M8, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.8Mohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6M8, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 81Y2989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M8, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
81Y2989
Res, 6M8, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 81Y2989
RES, 6M8, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.8Mohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 6M8, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.8Mohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y2989
Product Name Res, 6M8, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 6.80E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details