TE Connectivity CRGS0805J68R
TE Connectivity CRGS0805J68R
68 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
RES, 68R, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:68ohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES SMD 68 OHM 5% 1/2W 0805
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 9059597 | CRGS0805J68R-ND | 81Y2992 | CRGS0805J68R |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 68R, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity | Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805; 0805 | 0805 | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |