RES, 68K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:68kohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 81Y2991 |
| Product Name | Res, 68K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 68000 ohms |
| Tolerance | 5 +/- % |