TE Connectivity Chip Resistor - Surface Mount CRGS0805J5R6

Description
5.6 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
5.6 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS0805J5R6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS0805J5R6-ND
Chip Resistor - Surface Mount CRGS0805J5R6-ND
5.6 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

5.6 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGS0805J5R6TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGS0805J5R6TR-ND
Chip Resistor - Surface Mount 1111-CRGS0805J5R6TR-ND
CRGS0805 5% 5R6

CRGS0805 5% 5R6

Buy Now Datasheet
Res, 5R6, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 81Y2983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
81Y2983
Res, 5R6, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 81Y2983
RES, 5R6, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.6ohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 5R6, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.6ohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRGS0805J5R6-ND 1111-CRGS0805J5R6TR-ND 81Y2983
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 5R6, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 0805
Resistance Range 5.6 ohms 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details