TE Connectivity Chip Resistor - Surface Mount CRGS0805J560R

Description
560 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
560 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS0805J560R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS0805J560R-ND
Chip Resistor - Surface Mount CRGS0805J560R-ND
560 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

560 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 560R, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 81Y2987 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
81Y2987
Res, 560R, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 81Y2987
RES, 560R, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:560ohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 560R, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:560ohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRGS0805J560R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGS0805J560R
Chip Resistor - Surface Mount CRGS0805J560R
RES SMD 560 OHM 5% 1/2W 0805

RES SMD 560 OHM 5% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRGS0805J560R-ND 81Y2987 CRGS0805J560R
Product Name Chip Resistor - Surface Mount Res, 560R, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD106JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details