TE Connectivity Chip Resistor - Surface Mount CRGS0805J4M7

Description
4.7 MOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.7 MOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS0805J4M7-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS0805J4M7-ND
Chip Resistor - Surface Mount CRGS0805J4M7-ND
4.7 MOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

4.7 MOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 4M7, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 81Y2975 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
81Y2975
Res, 4M7, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 81Y2975
RES, 4M7, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7Mohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 4M7, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7Mohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRGS0805J4M7-ND 81Y2975
Product Name Chip Resistor - Surface Mount Res, 4M7, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details