TE Connectivity Res, 3M9, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity CRGS0805J3M9

Description
RES, 3M9, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.9Mohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 3M9, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.9Mohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3M9, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 81Y2963 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M9, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
81Y2963
Res, 3M9, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 81Y2963
RES, 3M9, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.9Mohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 3M9, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.9Mohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y2963
Product Name Res, 3M9, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 3.90E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details