TE Connectivity Res, 3M3, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity CRGS0805J3M3

Description
RES, 3M3, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.3Mohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 3M3, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.3Mohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3M3, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 81Y2962 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
81Y2962
Res, 3M3, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 81Y2962
RES, 3M3, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.3Mohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 3M3, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.3Mohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y2962
Product Name Res, 3M3, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 3.30E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details