TE Connectivity Res, 3K9, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity CRGS0805J3K9

Description
RES, 3K9, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.9kohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 3K9, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.9kohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 81Y2961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
81Y2961
Res, 3K9, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 81Y2961
RES, 3K9, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.9kohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 3K9, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.9kohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y2961
Product Name Res, 3K9, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 3900 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details