TE Connectivity Chip Resistor - Surface Mount CRGS0805J33R

Description
33 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
33 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129238TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129238TR-ND
Chip Resistor - Surface Mount A129238TR-ND
33 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

33 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129238CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129238CT-ND
Chip Resistor - Surface Mount A129238CT-ND
33 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

33 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129238DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129238DKR-ND
Chip Resistor - Surface Mount A129238DKR-ND
33 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

33 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 33R, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 81Y2967 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
81Y2967
Res, 33R, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 81Y2967
RES, 33R, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33ohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 33R, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33ohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRGS0805J33R - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRGS0805J33R
Resistors - Chip Resistor - Surface Mount CRGS0805J33R
RES SMD 33 OHM 5% 1/2W 0805

RES SMD 33 OHM 5% 1/2W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A129238TR-ND 81Y2967 CRGS0805J33R
Product Name Chip Resistor - Surface Mount Res, 33R, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details