330 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
RES, 330R, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:330ohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES SMD 330 OHM 5% 1/2W 0805
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRGS0805J330R-ND | 81Y2969 | CRGS0805J330R |
| Product Name | Chip Resistor - Surface Mount | Res, 330R, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 | |
| Resistance Range | 330 ohms | 330 ohms | 330 ohms |