RES SMD 330K OHM 5% 1/2W 0805
RES, 330K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:330kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | CRGS0805J330K | 81Y2968 |
| Product Name | Chip Resistor - Surface Mount | Res, 330K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 330000 ohms | 330000 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 0.5000 watts | 0.5000 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |