CRGS0805J1M8 -- CRGS0805 5% 1M8 NEOHM - TE CONNECTIVITY
TE Connectivity
Crgs0805 5% 1M8 Neohm - Te Connectivity
CRGS0805J1M8
Description
CRGS0805 5% 1M8
Description
CRGS0805 5% 1M8
Suppliers
Crgs0805 5% 1M8 Neohm - Te Connectivity
45AJ2423
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2423 |
|
Product Name
|
Crgs0805 5% 1M8 Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers