TE Connectivity Res, 1M5, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity CRGS0805J1M5

Description
RES, 1M5, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5Mohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 1M5, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5Mohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M5, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 81Y2923 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
81Y2923
Res, 1M5, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 81Y2923
RES, 1M5, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5Mohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1M5, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5Mohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y2923
Product Name Res, 1M5, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 1.50E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details