1.2 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
RES SMD 1.2K OHM 5% 1/2W 0805
RES, 1K2, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.2kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | CRGS0805J1K2-ND | CRGS0805J1K2 | 81Y2918 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 1K2, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |